Brady Corporation Standard "L" Sign L0TS024A

Description
Standard "L" Sign
Description
Standard "L" Sign

Suppliers

Company
Product
Description
Supplier Links
Standard
Milwaukee, WI, USA
Standard "L" Sign
L0TS024A
Standard "L" Sign L0TS024A
Standard "L" Sign

Standard "L" Sign

Supplier's Site
Brady Silk Screened Square White Tornado & Severe Weather Shelter Sign - 8 in Width x 8 in Height - TEXT: TORNADO SHELTER - L0TS024A - 754476-45479 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Silk Screened Square White Tornado & Severe Weather Shelter Sign - 8 in Width x 8 in Height - TEXT: TORNADO SHELTER - L0TS024A
754476-45479
Brady Silk Screened Square White Tornado & Severe Weather Shelter Sign - 8 in Width x 8 in Height - TEXT: TORNADO SHELTER - L0TS024A 754476-45479
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is printed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is printed with the following image: tornado shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a square. This part is written in English with the following text: TORNADO SHELTER.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is printed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is printed with the following image: tornado shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a square. This part is written in English with the following text: TORNADO SHELTER.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number L0TS024A 754476-45479
Product Name Standard "L" Sign Brady Silk Screened Square White Tornado & Severe Weather Shelter Sign - 8 in Width x 8 in Height - TEXT: TORNADO SHELTER - L0TS024A
Materials of Construction Silk Screened Silk Screened
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-0 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Exit Signs - 3701469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details