Brady Corporation Standard "L" Sign L0FL15A

Description
Standard "L" Sign
Request a Quote Datasheet
Description
Standard "L" Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard
Milwaukee, WI, USA
Standard "L" Sign
L0FL15A
Standard "L" Sign L0FL15A
Standard "L" Sign

Standard "L" Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-L0FL15A-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-L0FL15A-ND
Signs, Nameplates, Posters 2267-L0FL15A-ND
PRINZING L SIGN FIRE ALARM

PRINZING L SIGN FIRE ALARM

Buy Now Datasheet
Brady Silk Screened Square Red Fire Alarm Sign - 8 in Width x 8 in Height - TEXT: FIRE ALARM - L0FL15A - 754476-45465 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Silk Screened Square Red Fire Alarm Sign - 8 in Width x 8 in Height - TEXT: FIRE ALARM - L0FL15A
754476-45465
Brady Silk Screened Square Red Fire Alarm Sign - 8 in Width x 8 in Height - TEXT: FIRE ALARM - L0FL15A 754476-45465
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and communication. This fire alarm sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire alarm sign is manufactured with the following image: fire alarm symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a square. This product is written in English with the following text: FIRE ALARM.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and communication. This fire alarm sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire alarm sign is manufactured with the following image: fire alarm symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a square. This product is written in English with the following text: FIRE ALARM.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number L0FL15A 2267-L0FL15A-ND 754476-45465
Product Name Standard "L" Sign Signs, Nameplates, Posters Brady Silk Screened Square Red Fire Alarm Sign - 8 in Width x 8 in Height - TEXT: FIRE ALARM - L0FL15A
Materials of Construction Silk Screened Plastic / Film Silk Screened
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 655348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; PVC
Height 0.0033 ft (0.0100 dm)
View Details