Brady Corporation Standard "L" Sign L0FA03A

Description
Standard "L" Sign
Description
Standard "L" Sign

Suppliers

Company
Product
Description
Supplier Links
Standard
Milwaukee, WI, USA
Standard "L" Sign
L0FA03A
Standard "L" Sign L0FA03A
Standard "L" Sign

Standard "L" Sign

Supplier's Site
Brady Silk Screened L Shape White First Aid Sign - 8 in Width x 8 in Height - TEXT: FIRST AID - 45458 - 754476-45458 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Silk Screened L Shape White First Aid Sign - 8 in Width x 8 in Height - TEXT: FIRST AID - 45458
754476-45458
Brady Silk Screened L Shape White First Aid Sign - 8 in Width x 8 in Height - TEXT: FIRST AID - 45458 754476-45458
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and communication. This first aid sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is designed with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a l shape. This item is written in English with the following text: FIRST AID.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and communication. This first aid sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is designed with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a l shape. This item is written in English with the following text: FIRST AID.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number L0FA03A 754476-45458
Product Name Standard "L" Sign Brady Silk Screened L Shape White First Aid Sign - 8 in Width x 8 in Height - TEXT: FIRST AID - 45458
Materials of Construction Silk Screened Silk Screened
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details