Brady Corporation Standard "L" Sign L0EW03A

Description
Standard "L" Sign
Description
Standard "L" Sign

Suppliers

Company
Product
Description
Supplier Links
Standard
Milwaukee, WI, USA
Standard "L" Sign
L0EW03A
Standard "L" Sign L0EW03A
Standard "L" Sign

Standard "L" Sign

Supplier's Site
Brady Silk Screened L Shape White Eyewash & Shower Sign - 8 in Width x 8 in Height - TEXT: EYE WASH - 45457 - 754476-45457 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Silk Screened L Shape White Eyewash & Shower Sign - 8 in Width x 8 in Height - TEXT: EYE WASH - 45457
754476-45457
Brady Silk Screened L Shape White Eyewash & Shower Sign - 8 in Width x 8 in Height - TEXT: EYE WASH - 45457 754476-45457
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a l shape. This item is written in English with the following text: EYE WASH.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a l shape. This item is written in English with the following text: EYE WASH.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number L0EW03A 754476-45457
Product Name Standard "L" Sign Brady Silk Screened L Shape White Eyewash & Shower Sign - 8 in Width x 8 in Height - TEXT: EYE WASH - 45457
Materials of Construction Silk Screened Silk Screened
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 1811482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details