"White Heat Shrinkable Label 0.67"" W x 0.50"" Dia (17.0mm x 12.7mm); Cable O.D. 0.25"" ~ 0.45"" (6.4mm ~ 11.4mm)"
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1500 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 0.667 in W x 0.829 in H. Supports thermal transfer printing. Compatible for wires from 0.25 in to 0.45 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 2267-HX-500-2-WT-3-ND | 662820-82263 |
| Product Name | Labels, Labeling | Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.667 in Width - 0.829 in Height - 0.25 in Min Wire Dia to 0.45 in Max Wire Dia - Single-Side Print |
| Materials of Construction | Plastic / Film; Polyolefin (PO) |