Brady Corporation Labels, Labeling HX-187-2-WT-3

Description
"White Heat Shrinkable Label 0.67"" W x 0.19"" Dia (17.0mm x 4.8mm); Cable O.D. 0.09"" ~ 0.15"" (2.4mm ~ 3.8mm)"
Request a Quote Datasheet
Description
"White Heat Shrinkable Label 0.67"" W x 0.19"" Dia (17.0mm x 4.8mm); Cable O.D. 0.09"" ~ 0.15"" (2.4mm ~ 3.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-HX-187-2-WT-3-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-HX-187-2-WT-3-ND
Labels, Labeling 2267-HX-187-2-WT-3-ND
"White Heat Shrinkable Label 0.67"" W x 0.19"" Dia (17.0mm x 4.8mm); Cable O.D. 0.09"" ~ 0.15"" (2.4mm ~ 3.8mm)"

"White Heat Shrinkable Label 0.67"" W x 0.19"" Dia (17.0mm x 4.8mm); Cable O.D. 0.09"" ~ 0.15"" (2.4mm ~ 3.8mm)"

Buy Now Datasheet
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.667 in Width - 0.331 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Single-Side Pri - 662820-82248 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.667 in Width - 0.331 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Single-Side Pri
662820-82248
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.667 in Width - 0.331 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Single-Side Pri 662820-82248
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 7500 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 0.667 in W x 0.331 in H. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.151 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 7500 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 0.667 in W x 0.331 in H. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.151 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-HX-187-2-WT-3-ND 662820-82248
Product Name Labels, Labeling Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.667 in Width - 0.331 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Single-Side Pri
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-506/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
Pre-printed Labels - 4190135 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5000 inches (12.7 mm)
View Details