Brady Corporation Labels, Labeling HX-187-2-WT-2

Description
"White Heat Shrinkable Label 1.00"" W x 0.19"" Dia (25.4mm x 4.8mm); Cable O.D. 0.09"" ~ 0.15"" (2.4mm ~ 3.8mm)"
Request a Quote Datasheet
Description
"White Heat Shrinkable Label 1.00"" W x 0.19"" Dia (25.4mm x 4.8mm); Cable O.D. 0.09"" ~ 0.15"" (2.4mm ~ 3.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-HX-187-2-WT-2-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-HX-187-2-WT-2-ND
Labels, Labeling 2267-HX-187-2-WT-2-ND
"White Heat Shrinkable Label 1.00"" W x 0.19"" Dia (25.4mm x 4.8mm); Cable O.D. 0.09"" ~ 0.15"" (2.4mm ~ 3.8mm)"

"White Heat Shrinkable Label 1.00"" W x 0.19"" Dia (25.4mm x 4.8mm); Cable O.D. 0.09"" ~ 0.15"" (2.4mm ~ 3.8mm)"

Buy Now Datasheet
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.984 in Width - 0.331 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Single-Side Pri - 662820-81799 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.984 in Width - 0.331 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Single-Side Pri
662820-81799
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.984 in Width - 0.331 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Single-Side Pri 662820-81799
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 5000 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 0.984 in W x 0.331 in H. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.151 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 5000 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 0.984 in W x 0.331 in H. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.151 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-HX-187-2-WT-2-ND 662820-81799
Product Name Labels, Labeling Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.984 in Width - 0.331 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Single-Side Pri
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 3164775 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details
Labels, Labeling - 2946-211-506/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Single Coated Linered Tapes - XT-707 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details