Brady Corporation Brady Bradymark Clear Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.187 in Min Wire Dia to 0.375 in Max Wire Dia - HSB-95 HSB-95

Description
The Brady Bradymark continuous thermal transfer printer heat-shrink tubing comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 0.187 in to 0.375 in Diameter.
Description
The Brady Bradymark continuous thermal transfer printer heat-shrink tubing comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 0.187 in to 0.375 in Diameter.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradymark Clear Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.187 in Min Wire Dia to 0.375 in Max Wire Dia - HSB-95 - 662820-03788 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradymark Clear Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.187 in Min Wire Dia to 0.375 in Max Wire Dia - HSB-95
662820-03788
Brady Bradymark Clear Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.187 in Min Wire Dia to 0.375 in Max Wire Dia - HSB-95 662820-03788
The Brady Bradymark continuous thermal transfer printer heat-shrink tubing comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 0.187 in to 0.375 in Diameter.

The Brady Bradymark continuous thermal transfer printer heat-shrink tubing comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 0.187 in to 0.375 in Diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-03788
Product Name Brady Bradymark Clear Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.187 in Min Wire Dia to 0.375 in Max Wire Dia - HSB-95
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details
2 MIL White Semi Gloss Polyimide Label Material - XF-102S - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label Sheets - 358757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 1.17 inches (29.6 mm)
View Details