Brady Corporation Brady Bradymark Clear Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.5 in Min Wire Dia to 1 in Max Wire Dia - HSB-254 HSB-254

Description
The Brady Bradymark continuous thermal transfer printer heat-shrink tubing comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 0.5 in to 1 in Diameter.
Description
The Brady Bradymark continuous thermal transfer printer heat-shrink tubing comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 0.5 in to 1 in Diameter.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradymark Clear Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.5 in Min Wire Dia to 1 in Max Wire Dia - HSB-254 - 662820-03791 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradymark Clear Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.5 in Min Wire Dia to 1 in Max Wire Dia - HSB-254
662820-03791
Brady Bradymark Clear Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.5 in Min Wire Dia to 1 in Max Wire Dia - HSB-254 662820-03791
The Brady Bradymark continuous thermal transfer printer heat-shrink tubing comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 0.5 in to 1 in Diameter.

The Brady Bradymark continuous thermal transfer printer heat-shrink tubing comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer heat-shrink tubing are: 100 ft L. Supports thermal transfer printing. Compatible for wires from 0.5 in to 1 in Diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-03791
Product Name Brady Bradymark Clear Thermal Transfer Continuous Thermal Transfer Printer Heat-Shrink Tubing - 100 ft Length - 0.5 in Min Wire Dia to 1 in Max Wire Dia - HSB-254
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
POLYIMIDE HIGH TEMPERATURE LABEL - ML-3522 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details
Pre-printed Labels - 7588009 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details