Brady Worldwide, Inc. Label, Self Adhesive, 25.4X5.72Mm, 750Pc; Label Type Brady ECL-111-652

Description
LABEL, SELF ADHESIVE, 25.4X5.72MM, 750PC; Label Type:Self Adhesive; Label Dimensions:5.72mm x 25.4mm; Label Material:Polyimide; Label Colour:Amber; Pack Quantity:-; Product Range:-; For Use With:BradyMarker XC Plus & LS2000 Printers RoHS Compliant: Yes
Datasheet
Description
LABEL, SELF ADHESIVE, 25.4X5.72MM, 750PC; Label Type:Self Adhesive; Label Dimensions:5.72mm x 25.4mm; Label Material:Polyimide; Label Colour:Amber; Pack Quantity:-; Product Range:-; For Use With:BradyMarker XC Plus & LS2000 Printers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Adhesive, 25.4X5.72Mm, 750Pc; Label Type Brady - 35C2713 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 25.4X5.72Mm, 750Pc; Label Type Brady
35C2713
Label, Self Adhesive, 25.4X5.72Mm, 750Pc; Label Type Brady 35C2713
LABEL, SELF ADHESIVE, 25.4X5.72MM, 750PC; Label Type:Self Adhesive; Label Dimensions:5.72mm x 25.4mm; Label Material:Polyimide; Label Colour:Amber; Pack Quantity:-; Product Range:-; For Use With:BradyMarker XC Plus & LS2000 Printers RoHS Compliant: Yes

LABEL, SELF ADHESIVE, 25.4X5.72MM, 750PC; Label Type:Self Adhesive; Label Dimensions:5.72mm x 25.4mm; Label Material:Polyimide; Label Colour:Amber; Pack Quantity:-; Product Range:-; For Use With:BradyMarker XC Plus & LS2000 Printers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 35C2713
Product Name Label, Self Adhesive, 25.4X5.72Mm, 750Pc; Label Type Brady
Materials of Construction Polyimide
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details