Brady Worldwide, Inc. Labels, Stickers, Decals - Blank DAT-37-292-1

Description
DAT-37-292-1
Request a Quote Datasheet
Description
DAT-37-292-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-DAT-37-292-1-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-DAT-37-292-1-ND
Labels, Stickers, Decals - Blank 2267-DAT-37-292-1-ND
DAT-37-292-1

DAT-37-292-1

Buy Now Datasheet
Label, Dot Matrix, 25.4X57.15Mm, 1000Pcs; Label Type Brady - 30C1604 - Newark, An Avnet Company
Chicago, IL, United States
Label, Dot Matrix, 25.4X57.15Mm, 1000Pcs; Label Type Brady
30C1604
Label, Dot Matrix, 25.4X57.15Mm, 1000Pcs; Label Type Brady 30C1604
LABEL, DOT MATRIX, 25.4X57.15MM, 1000PCS; Label Type:Self Laminating; Label Dimensions:25.4mm x 57.15mm; Label Material:Vinyl; Label Colour:White; Pack Quantity:1000; Product Range:-; Colour:White; Label Size:1"W x 2.25"H RoHS Compliant: Yes

LABEL, DOT MATRIX, 25.4X57.15MM, 1000PCS; Label Type:Self Laminating; Label Dimensions:25.4mm x 57.15mm; Label Material:Vinyl; Label Colour:White; Pack Quantity:1000; Product Range:-; Colour:White; Label Size:1"W x 2.25"H RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-DAT-37-292-1-ND 30C1604
Product Name Labels, Stickers, Decals - Blank Label, Dot Matrix, 25.4X57.15Mm, 1000Pcs; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 284599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Features Adhesive Backed
Height 0.2625 ft (0.8000 dm)
View Details