Brady Corporation 0.800 IN X 0.200 IN (20.32 MM X 5.08 MM) DAT-102-619-10

Description
Blank, printable polyester labels for Dot Matrix printers.
Description
Blank, printable polyester labels for Dot Matrix printers.

Suppliers

Company
Product
Description
Supplier Links
0.800 IN X 0.200 IN (20.32 MM X 5.08 MM) - DAT-102-619-10 - Brady Corporation
Milwaukee, WI, USA
0.800 IN X 0.200 IN (20.32 MM X 5.08 MM)
DAT-102-619-10
0.800 IN X 0.200 IN (20.32 MM X 5.08 MM) DAT-102-619-10
Blank, printable polyester labels for Dot Matrix printers.

Blank, printable polyester labels for Dot Matrix printers.

Supplier's Site
Brady Datab B-619 White Polyester Dot Matrix Dot Matrix Printer Label - 0.8 in Width - 0.2 in Height - DAT-102-619-10 - 662820-27302 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Datab B-619 White Polyester Dot Matrix Dot Matrix Printer Label - 0.8 in Width - 0.2 in Height - DAT-102-619-10
662820-27302
Brady Datab B-619 White Polyester Dot Matrix Dot Matrix Printer Label - 0.8 in Width - 0.2 in Height - DAT-102-619-10 662820-27302
The Brady Datab dot matrix printer label comes packaged 10000 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-619 dot matrix printer label are: 0.8 in W x 0.2 in H. Supports dot matrix printing. One of the important components to selecting the right product is the proper label and adhesive material. This dot matrix printer label uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Datab dot matrix printer label comes packaged 10000 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-619 dot matrix printer label are: 0.8 in W x 0.2 in H. Supports dot matrix printing. One of the important components to selecting the right product is the proper label and adhesive material. This dot matrix printer label uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number DAT-102-619-10 662820-27302
Product Name 0.800 IN X 0.200 IN (20.32 MM X 5.08 MM) Brady Datab B-619 White Polyester Dot Matrix Dot Matrix Printer Label - 0.8 in Width - 0.2 in Height - DAT-102-619-10
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

1 MIL White High Gloss Polyimide Label Material - XF-101G - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Labels, Labeling - 2946-211-503/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Label Sheets - 2655623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 11.5 inches (292 mm)
View Details