Brady Worldwide, Inc. Label, Identification, 38.1X12.7Mm 500Pc; Label Type Brady CL-317-619

Description
LABEL, IDENTIFICATION, 38.1X12.7MM 500PC; Label Type:Identification; Label Dimensions:12.7mm x 38.1mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:CL Series; Colour:White; External Height:0.5" RoHS Compliant: Yes
Datasheet
Description
LABEL, IDENTIFICATION, 38.1X12.7MM 500PC; Label Type:Identification; Label Dimensions:12.7mm x 38.1mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:CL Series; Colour:White; External Height:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Identification, 38.1X12.7Mm 500Pc; Label Type Brady - 48F5318 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification, 38.1X12.7Mm 500Pc; Label Type Brady
48F5318
Label, Identification, 38.1X12.7Mm 500Pc; Label Type Brady 48F5318
LABEL, IDENTIFICATION, 38.1X12.7MM 500PC; Label Type:Identification; Label Dimensions:12.7mm x 38.1mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:CL Series; Colour:White; External Height:0.5" RoHS Compliant: Yes

LABEL, IDENTIFICATION, 38.1X12.7MM 500PC; Label Type:Identification; Label Dimensions:12.7mm x 38.1mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:CL Series; Colour:White; External Height:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 48F5318
Product Name Label, Identification, 38.1X12.7Mm 500Pc; Label Type Brady
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 149712-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Safety Labels - 3643587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Paper
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details