Brady Worldwide, Inc. Label, Identification, 38.1X7Mm, 500Pcs; Label Type Brady CL-117-619

Description
LABEL, IDENTIFICATION, 38.1X7MM, 500PCS; Label Type:Identification; Label Dimensions:7mm x 38.1mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:CL Series; Colour:White; External Height:0.275" RoHS Compliant: Yes
Datasheet
Description
LABEL, IDENTIFICATION, 38.1X7MM, 500PCS; Label Type:Identification; Label Dimensions:7mm x 38.1mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:CL Series; Colour:White; External Height:0.275" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Identification, 38.1X7Mm, 500Pcs; Label Type Brady - 25C5376 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification, 38.1X7Mm, 500Pcs; Label Type Brady
25C5376
Label, Identification, 38.1X7Mm, 500Pcs; Label Type Brady 25C5376
LABEL, IDENTIFICATION, 38.1X7MM, 500PCS; Label Type:Identification; Label Dimensions:7mm x 38.1mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:CL Series; Colour:White; External Height:0.275" RoHS Compliant: Yes

LABEL, IDENTIFICATION, 38.1X7MM, 500PCS; Label Type:Identification; Label Dimensions:7mm x 38.1mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:CL Series; Colour:White; External Height:0.275" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 25C5376
Product Name Label, Identification, 38.1X7Mm, 500Pcs; Label Type Brady
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2024006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Pp
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details