Brady Worldwide, Inc. 1.000 IN X 0.275 IN (25.40 MM X 7.00 MM) CL-111-619

Description
Blank, printable polyester labels for the I.D. PRO® Plus, LS2000 & BradyMarker™ XC Plus printers.
Datasheet
Description
Blank, printable polyester labels for the I.D. PRO® Plus, LS2000 & BradyMarker™ XC Plus printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.000 IN X 0.275 IN (25.40 MM X 7.00 MM) - CL-111-619 - Brady Corporation
Milwaukee, WI, USA
1.000 IN X 0.275 IN (25.40 MM X 7.00 MM)
CL-111-619
1.000 IN X 0.275 IN (25.40 MM X 7.00 MM) CL-111-619
Blank, printable polyester labels for the I.D. PRO® Plus, LS2000 & BradyMarker™ XC Plus printers.

Blank, printable polyester labels for the I.D. PRO® Plus, LS2000 & BradyMarker™ XC Plus printers.

Supplier's Site
Label, Identification, 25.4X7Mm, 500Pcs; Label Type Brady - 48F5311 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification, 25.4X7Mm, 500Pcs; Label Type Brady
48F5311
Label, Identification, 25.4X7Mm, 500Pcs; Label Type Brady 48F5311
LABEL, IDENTIFICATION, 25.4X7MM, 500PCS; Label Type:Identification; Label Dimensions:7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:CL Series; Colour:White; External Height:0.275" RoHS Compliant: Yes

LABEL, IDENTIFICATION, 25.4X7MM, 500PCS; Label Type:Identification; Label Dimensions:7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:CL Series; Colour:White; External Height:0.275" RoHS Compliant: Yes

Supplier's Site Datasheet
Brady B-619 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.275 in Height - CL-111-619 - 662820-32451 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-619 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.275 in Height - CL-111-619
662820-32451
Brady B-619 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.275 in Height - CL-111-619 662820-32451
The Brady die-cut thermal transfer printer label roll comes packaged 500 labels per roll and is used with IDPRO, LS2000, Marker XC Plus. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-619 die-cut thermal transfer printer label roll are: 1 in W x 0.275 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 500 labels per roll and is used with IDPRO, LS2000, Marker XC Plus. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-619 die-cut thermal transfer printer label roll are: 1 in W x 0.275 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials
Product Number CL-111-619 48F5311 662820-32451
Product Name 1.000 IN X 0.275 IN (25.40 MM X 7.00 MM) Label, Identification, 25.4X7Mm, 500Pcs; Label Type Brady Brady B-619 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.275 in Height - CL-111-619
Materials of Construction Plastic / Film Polyester Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38.1 mm)
View Details
1 MIL White Matte Polyimide Label Material - XF-101M - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details