Brady Worldwide, Inc. Label, Tamperproof, 25.4Mm X 7Mm, 500Pcs; Label Type Brady CL-111-607

Description
LABEL, TAMPERPROOF, 25.4Mm x 7MM, 500PCS; Label Type:Tamperproof; Label Dimensions:7mm x 25.4mm; Label Material:Vinyl; Label Colour:White; Pack Quantity:500; Product Range:CL Series; Colour:White; External Height:0.275" RoHS Compliant: Yes
Datasheet
Description
LABEL, TAMPERPROOF, 25.4Mm x 7MM, 500PCS; Label Type:Tamperproof; Label Dimensions:7mm x 25.4mm; Label Material:Vinyl; Label Colour:White; Pack Quantity:500; Product Range:CL Series; Colour:White; External Height:0.275" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Tamperproof, 25.4Mm X 7Mm, 500Pcs; Label Type Brady - 48F5315 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tamperproof, 25.4Mm X 7Mm, 500Pcs; Label Type Brady
48F5315
Label, Tamperproof, 25.4Mm X 7Mm, 500Pcs; Label Type Brady 48F5315
LABEL, TAMPERPROOF, 25.4Mm x 7MM, 500PCS; Label Type:Tamperproof; Label Dimensions:7mm x 25.4mm; Label Material:Vinyl; Label Colour:White; Pack Quantity:500; Product Range:CL Series; Colour:White; External Height:0.275" RoHS Compliant: Yes

LABEL, TAMPERPROOF, 25.4Mm x 7MM, 500PCS; Label Type:Tamperproof; Label Dimensions:7mm x 25.4mm; Label Material:Vinyl; Label Colour:White; Pack Quantity:500; Product Range:CL Series; Colour:White; External Height:0.275" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 48F5315
Product Name Label, Tamperproof, 25.4Mm X 7Mm, 500Pcs; Label Type Brady
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.2493 ft (0.7600 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details