Blank, printable, repositionable vinyl cloth labels for the I.D. PRO® Plus, LS2000 & BradyMarker™ XC Plus printers.
The Brady die-cut thermal transfer printer label roll comes packaged 500 labels per roll and is used with IDPRO, LS2000, Marker XC Plus. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-502 die-cut thermal transfer printer label roll are: 0.5 in W x 0.275 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and repositionable rubber-based as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | CL-105-502 | 662820-32444 |
| Product Name | I.D. PRO Plus, LS2000 & BradyMarker™ XC Plus Printer Labels | Brady B-502 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 0.275 in Height - CL-105-502 |
| Materials of Construction | Cloth / Fabric; Plastic / Film | Plastic / Film |