Bulk roll of terminal block markers for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 continuous thermal transfer printer label roll are: 300 ft L x 0.375 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl cloth for the label material and repositionable rubber-based as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | BPTLTB-498-375 | 662820-62656 |
| Product Name | Bulk TLS 2200/TLS PC Link™ Terminal Block Markers | Brady B-498 White Vinyl Cloth Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.375 in Width - 300 ft Length - Bulk - BPTLTB-498-375 |
| Materials of Construction | Cloth / Fabric; Plastic / Film | Cloth / Fabric |