Brady Corporation Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.02 in Width - 8.51 mm Height - 1.57 mm Min Wire Dia to 3.81 mm Max Wire Dia - Single-Side Printabl BPSPT-187-1-WT-2

Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2000 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.02 in W x 8.51 mm H. Supports thermal transfer printing. Compatible for wires from 1.57 mm to 3.81 mm Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2000 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.02 in W x 8.51 mm H. Supports thermal transfer printing. Compatible for wires from 1.57 mm to 3.81 mm Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.02 in Width - 8.51 mm Height - 1.57 mm Min Wire Dia to 3.81 mm Max Wire Dia - Single-Side Printabl - 662820-02324 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.02 in Width - 8.51 mm Height - 1.57 mm Min Wire Dia to 3.81 mm Max Wire Dia - Single-Side Printabl
662820-02324
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.02 in Width - 8.51 mm Height - 1.57 mm Min Wire Dia to 3.81 mm Max Wire Dia - Single-Side Printabl 662820-02324
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2000 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.02 in W x 8.51 mm H. Supports thermal transfer printing. Compatible for wires from 1.57 mm to 3.81 mm Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2000 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.02 in W x 8.51 mm H. Supports thermal transfer printing. Compatible for wires from 1.57 mm to 3.81 mm Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-02324
Product Name Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.02 in Width - 8.51 mm Height - 1.57 mm Min Wire Dia to 3.81 mm Max Wire Dia - Single-Side Printabl
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-503/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Thermal Transfer Printable Label - XF-525 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details
Label Sheets - 358749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1 inches (25.4 mm)
View Details