Brady Worldwide, Inc. Ip Thermal Transfer Printer; Product Range Brady BP-IP600

Description
IP THERMAL TRANSFER PRINTER; Product Range:-; Plug Type:-; External Depth:17"; External Height:12"; External Width:9-1/2"; Flash Memory Size:64MB; For Use With:Bradys THT Series Labels & Ribbons; Print Resolution:600dpi; Weight:13lb RoHS Compliant: Yes
Datasheet
Description
IP THERMAL TRANSFER PRINTER; Product Range:-; Plug Type:-; External Depth:17"; External Height:12"; External Width:9-1/2"; Flash Memory Size:64MB; For Use With:Bradys THT Series Labels & Ribbons; Print Resolution:600dpi; Weight:13lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ip Thermal Transfer Printer; Product Range Brady - 55M8663 - Newark, An Avnet Company
Chicago, IL, United States
Ip Thermal Transfer Printer; Product Range Brady
55M8663
Ip Thermal Transfer Printer; Product Range Brady 55M8663
IP THERMAL TRANSFER PRINTER; Product Range:-; Plug Type:-; External Depth:17"; External Height:12"; External Width:9-1/2"; Flash Memory Size:64MB; For Use With:Bradys THT Series Labels & Ribbons; Print Resolution:600dpi; Weight:13lb RoHS Compliant: Yes

IP THERMAL TRANSFER PRINTER; Product Range:-; Plug Type:-; External Depth:17"; External Height:12"; External Width:9-1/2"; Flash Memory Size:64MB; For Use With:Bradys THT Series Labels & Ribbons; Print Resolution:600dpi; Weight:13lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 55M8663
Product Name Ip Thermal Transfer Printer; Product Range Brady
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7632121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 16.54 inches (420 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details