Brady Worldwide, Inc. Thermal Transfer Label Printer, Usb; Product Range Brady BMP61

Description
THERMAL TRANSFER LABEL PRINTER, USB; Product Range:BMP61 Series; Plug Type:-; Body Material:Rubber Bumpers; Colour:Yellow, Black; Display Mode:LCD; External Depth:106.5mm; External Height:328.5mm; External Width:107.2mm RoHS Compliant: Yes
Datasheet
Description
THERMAL TRANSFER LABEL PRINTER, USB; Product Range:BMP61 Series; Plug Type:-; Body Material:Rubber Bumpers; Colour:Yellow, Black; Display Mode:LCD; External Depth:106.5mm; External Height:328.5mm; External Width:107.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Label Printer, Usb; Product Range Brady - 93Y2471 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Transfer Label Printer, Usb; Product Range Brady
93Y2471
Thermal Transfer Label Printer, Usb; Product Range Brady 93Y2471
THERMAL TRANSFER LABEL PRINTER, USB; Product Range:BMP61 Series; Plug Type:-; Body Material:Rubber Bumpers; Colour:Yellow, Black; Display Mode:LCD; External Depth:106.5mm; External Height:328.5mm; External Width:107.2mm RoHS Compliant: Yes

THERMAL TRANSFER LABEL PRINTER, USB; Product Range:BMP61 Series; Plug Type:-; Body Material:Rubber Bumpers; Colour:Yellow, Black; Display Mode:LCD; External Depth:106.5mm; External Height:328.5mm; External Width:107.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 93Y2471
Product Name Thermal Transfer Label Printer, Usb; Product Range Brady
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details