Brady Worldwide, Inc. Thermal Transfer Label Printer With Wifi, 300Dpi, Touchscreen; Product Range Brady BMP61-W

Description
THERMAL TRANSFER LABEL PRINTER WITH WIFI, 300DPI, TOUCHSCREEN; Product Range:BMP61; Plug Type:US; Body Material:Rubber Bumpers; Colour:Yellow, Black; Display Mode:LCD; External Depth:106.5mm; External Height:328.5mm RoHS Compliant: Yes
Datasheet
Description
THERMAL TRANSFER LABEL PRINTER WITH WIFI, 300DPI, TOUCHSCREEN; Product Range:BMP61; Plug Type:US; Body Material:Rubber Bumpers; Colour:Yellow, Black; Display Mode:LCD; External Depth:106.5mm; External Height:328.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Label Printer With Wifi, 300Dpi, Touchscreen; Product Range Brady - 99Y7570 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Transfer Label Printer With Wifi, 300Dpi, Touchscreen; Product Range Brady
99Y7570
Thermal Transfer Label Printer With Wifi, 300Dpi, Touchscreen; Product Range Brady 99Y7570
THERMAL TRANSFER LABEL PRINTER WITH WIFI, 300DPI, TOUCHSCREEN; Product Range:BMP61; Plug Type:US; Body Material:Rubber Bumpers; Colour:Yellow, Black; Display Mode:LCD; External Depth:106.5mm; External Height:328.5mm RoHS Compliant: Yes

THERMAL TRANSFER LABEL PRINTER WITH WIFI, 300DPI, TOUCHSCREEN; Product Range:BMP61; Plug Type:US; Body Material:Rubber Bumpers; Colour:Yellow, Black; Display Mode:LCD; External Depth:106.5mm; External Height:328.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 99Y7570
Product Name Thermal Transfer Label Printer With Wifi, 300Dpi, Touchscreen; Product Range Brady
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details