Brady Worldwide, Inc. Label Printer, Thermal Trans, Lcd, Hand Held; Product Range Brady BMP21-PLUS

Description
LABEL PRINTER, THERMAL TRANS, LCD, HAND HELD; Product Range:-; Plug Type:-; Battery Size Code:AA; Colour:Yellow, Grey; Display Mode:Digital; External Depth:2.5mm; External Height:9.5mm; External Width:4.5mm; No. of Batteries:6 RoHS Compliant: Yes
Description
LABEL PRINTER, THERMAL TRANS, LCD, HAND HELD; Product Range:-; Plug Type:-; Battery Size Code:AA; Colour:Yellow, Grey; Display Mode:Digital; External Depth:2.5mm; External Height:9.5mm; External Width:4.5mm; No. of Batteries:6 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label Printer, Thermal Trans, Lcd, Hand Held; Product Range Brady - 55X1824 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer, Thermal Trans, Lcd, Hand Held; Product Range Brady
55X1824
Label Printer, Thermal Trans, Lcd, Hand Held; Product Range Brady 55X1824
LABEL PRINTER, THERMAL TRANS, LCD, HAND HELD; Product Range:-; Plug Type:-; Battery Size Code:AA; Colour:Yellow, Grey; Display Mode:Digital; External Depth:2.5mm; External Height:9.5mm; External Width:4.5mm; No. of Batteries:6 RoHS Compliant: Yes

LABEL PRINTER, THERMAL TRANS, LCD, HAND HELD; Product Range:-; Plug Type:-; Battery Size Code:AA; Colour:Yellow, Grey; Display Mode:Digital; External Depth:2.5mm; External Height:9.5mm; External Width:4.5mm; No. of Batteries:6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 55X1824
Product Name Label Printer, Thermal Trans, Lcd, Hand Held; Product Range Brady
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details