Brady Worldwide, Inc. Label Printer, Thermal Trans, Lcd, Hand Held; Product Range Brady BMP21-LAB

Description
LABEL PRINTER, THERMAL TRANS, LCD, HAND HELD; Product Range:-; Plug Type:-; Battery Size Code:AA; Colour:Blue, Grey; External Depth:9.2"; External Height:2.6"; External Width:4.6"; No. of Batteries:6; Print Resolution:203dpi RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER, THERMAL TRANS, LCD, HAND HELD; Product Range:-; Plug Type:-; Battery Size Code:AA; Colour:Blue, Grey; External Depth:9.2"; External Height:2.6"; External Width:4.6"; No. of Batteries:6; Print Resolution:203dpi RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer, Thermal Trans, Lcd, Hand Held; Product Range Brady - 75X7858 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer, Thermal Trans, Lcd, Hand Held; Product Range Brady
75X7858
Label Printer, Thermal Trans, Lcd, Hand Held; Product Range Brady 75X7858
LABEL PRINTER, THERMAL TRANS, LCD, HAND HELD; Product Range:-; Plug Type:-; Battery Size Code:AA; Colour:Blue, Grey; External Depth:9.2"; External Height:2.6"; External Width:4.6"; No. of Batteries:6; Print Resolution:203dpi RoHS Compliant: Yes

LABEL PRINTER, THERMAL TRANS, LCD, HAND HELD; Product Range:-; Plug Type:-; Battery Size Code:AA; Colour:Blue, Grey; External Depth:9.2"; External Height:2.6"; External Width:4.6"; No. of Batteries:6; Print Resolution:203dpi RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 75X7858
Product Name Label Printer, Thermal Trans, Lcd, Hand Held; Product Range Brady
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 182027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details