Brady Worldwide, Inc. Lithium Ion Rechargeable Battery Pack, 12V; Battery Voltage Brady BMP-UBP

Description
LITHIUM ION RECHARGEABLE BATTERY PACK, 12V; Battery Voltage:12V; Battery Technology:Lithium Ion; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-RoHS Compliant: Yes
Datasheet
Description
LITHIUM ION RECHARGEABLE BATTERY PACK, 12V; Battery Voltage:12V; Battery Technology:Lithium Ion; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Rechargeable Battery Pack, 12V; Battery Voltage Brady - 89T4124 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Ion Rechargeable Battery Pack, 12V; Battery Voltage Brady
89T4124
Lithium Ion Rechargeable Battery Pack, 12V; Battery Voltage Brady 89T4124
LITHIUM ION RECHARGEABLE BATTERY PACK, 12V; Battery Voltage:12V; Battery Technology:Lithium Ion; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-RoHS Compliant: Yes

LITHIUM ION RECHARGEABLE BATTERY PACK, 12V; Battery Voltage:12V; Battery Technology:Lithium Ion; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 89T4124
Product Name Lithium Ion Rechargeable Battery Pack, 12V; Battery Voltage Brady
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10307 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details