Brady Corporation Prinzing Back Lift Safety Poster BLSP

Description
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.
Description
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Prinzing Back Lift Safety Poster
BLSP
Prinzing Back Lift Safety Poster BLSP
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Supplier's Site
Brady Prinzing Paper Rectangle White Safe Lifting Sign - 24 in Width x 18 in Height - Laminated - TEXT: LIFT IT SAFELY (etc.) - BLSP - 754476-45311 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Paper Rectangle White Safe Lifting Sign - 24 in Width x 18 in Height - Laminated - TEXT: LIFT IT SAFELY (etc.) - BLSP
754476-45311
Brady Prinzing Paper Rectangle White Safe Lifting Sign - 24 in Width x 18 in Height - Laminated - TEXT: LIFT IT SAFELY (etc.) - BLSP 754476-45311
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This safe lifting sign is designed with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This safe lifting sign is printed with the following image: lift safety symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: LIFT IT SAFELY (etc.).

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This safe lifting sign is designed with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This safe lifting sign is printed with the following image: lift safety symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: LIFT IT SAFELY (etc.).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number BLSP 754476-45311
Product Name Prinzing Back Lift Safety Poster Brady Prinzing Paper Rectangle White Safe Lifting Sign - 24 in Width x 18 in Height - Laminated - TEXT: LIFT IT SAFELY (etc.) - BLSP
Materials of Construction Paper Paper
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details