Brady Worldwide, Inc. Label Printer W/ Auto Cutter, Eu/uk/us; Product Range Brady BBP33-C

Description
LABEL PRINTER W/ AUTO CUTTER, EU/UK/US; Product Range:BBP33 Series; Plug Type:EU, UK, US; Print Resolution:300dpi; Print Speed:3"/s; Print Width Max:4" RoHS Compliant: Yes
Description
LABEL PRINTER W/ AUTO CUTTER, EU/UK/US; Product Range:BBP33 Series; Plug Type:EU, UK, US; Print Resolution:300dpi; Print Speed:3"/s; Print Width Max:4" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BBP®33 Label Printer with Auto Cutter is designed for industrial labeling applications, offering a user-friendly experience with no calibration required. It features automatic setup based on cartridge data, eliminating wasted labels and simplifying the printing process. The printer supports low to mid-volume applications and is suitable for inexperienced users, making it ideal for training scenarios. With a print resolution of 300 dpi and a maximum print width of 4 inches, it can handle a variety of labeling needs, including wire and cable identification, safety labels, and product identification. The printer allows for quick material changeovers, with ribbon and label cartridges that can be replaced in as little as 20 seconds. Connectivity options include USB and Ethernet, with optional WiFi and Bluetooth capabilities. The BBP®33 is compatible with various Brady software solutions for label design and creation, enhancing its versatility in different labeling tasks. It also comes with a 5-year warranty, providing assurance of support and reliability for users.

Datasheet Summary
Powered by GS/AI

The BBP®33 Label Printer with Auto Cutter is designed for industrial labeling applications, offering a user-friendly experience with no calibration required. It features automatic setup based on cartridge data, eliminating wasted labels and simplifying the printing process. The printer supports low to mid-volume applications and is suitable for inexperienced users, making it ideal for training scenarios. With a print resolution of 300 dpi and a maximum print width of 4 inches, it can handle a variety of labeling needs, including wire and cable identification, safety labels, and product identification. The printer allows for quick material changeovers, with ribbon and label cartridges that can be replaced in as little as 20 seconds. Connectivity options include USB and Ethernet, with optional WiFi and Bluetooth capabilities. The BBP®33 is compatible with various Brady software solutions for label design and creation, enhancing its versatility in different labeling tasks. It also comes with a 5-year warranty, providing assurance of support and reliability for users.

Suppliers

Company
Product
Description
Supplier Links
Label Printer W/ Auto Cutter, Eu/uk/us; Product Range Brady - 45W7110 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer W/ Auto Cutter, Eu/uk/us; Product Range Brady
45W7110
Label Printer W/ Auto Cutter, Eu/uk/us; Product Range Brady 45W7110
LABEL PRINTER W/ AUTO CUTTER, EU/UK/US; Product Range:BBP33 Series; Plug Type:EU, UK, US; Print Resolution:300dpi; Print Speed:3"/s; Print Width Max:4" RoHS Compliant: Yes

LABEL PRINTER W/ AUTO CUTTER, EU/UK/US; Product Range:BBP33 Series; Plug Type:EU, UK, US; Print Resolution:300dpi; Print Speed:3"/s; Print Width Max:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 45W7110
Product Name Label Printer W/ Auto Cutter, Eu/uk/us; Product Range Brady
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details