Brady Corporation Labels, Labeling B33D-375-2-345

Description
"White Heat Shrinkable Label 2.00"" W x 0.38"" Dia (50.8mm x 9.5mm); Cable O.D. 0.19"" ~ 0.32"" (4.8mm ~ 8.1mm)"
Request a Quote Datasheet
Description
"White Heat Shrinkable Label 2.00"" W x 0.38"" Dia (50.8mm x 9.5mm); Cable O.D. 0.19"" ~ 0.32"" (4.8mm ~ 8.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-B33D-375-2-345-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-B33D-375-2-345-ND
Labels, Labeling 2267-B33D-375-2-345-ND
"White Heat Shrinkable Label 2.00"" W x 0.38"" Dia (50.8mm x 9.5mm); Cable O.D. 0.19"" ~ 0.32"" (4.8mm ~ 8.1mm)"

"White Heat Shrinkable Label 2.00"" W x 0.38"" Dia (50.8mm x 9.5mm); Cable O.D. 0.19"" ~ 0.32"" (4.8mm ~ 8.1mm)"

Buy Now Datasheet
Brady Permasleeve B-345 White PVDF Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.375 in Height - 0.187 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Printable - B33 - 662820-96821 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-345 White PVDF Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.375 in Height - 0.187 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Printable - B33
662820-96821
Brady Permasleeve B-345 White PVDF Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.375 in Height - 0.187 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Printable - B33 662820-96821
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of pvdf, comes packaged 250 labels per roll and is used with BBP33, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 2 in W x 0.375 in H. Supports thermal transfer printing. Compatible for wires from 0.187 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of pvdf, comes packaged 250 labels per roll and is used with BBP33, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 2 in W x 0.375 in H. Supports thermal transfer printing. Compatible for wires from 0.187 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-B33D-375-2-345-ND 662820-96821
Product Name Labels, Labeling Brady Permasleeve B-345 White PVDF Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.375 in Height - 0.187 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Printable - B33
Color White White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4453694 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.36 inches (60 mm)
View Details
Type labels - 210-801/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Flame Retardant Label - XF-611FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details