Brady Corporation Labels, Labeling B33D-250-2-342BK

Description
"Black Heat Shrinkable Label 2.00"" W x 0.25"" Dia (50.8mm x 6.4mm); Cable O.D. 0.09"" ~ 0.22"" (2.4mm ~ 5.5mm)"
Request a Quote Datasheet
Description
"Black Heat Shrinkable Label 2.00"" W x 0.25"" Dia (50.8mm x 6.4mm); Cable O.D. 0.09"" ~ 0.22"" (2.4mm ~ 5.5mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-B33D-250-2-342BK-ND - DigiKey
Thief River Falls, MN, United States
"Black Heat Shrinkable Label 2.00"" W x 0.25"" Dia (50.8mm x 6.4mm); Cable O.D. 0.09"" ~ 0.22"" (2.4mm ~ 5.5mm)"

"Black Heat Shrinkable Label 2.00"" W x 0.25"" Dia (50.8mm x 6.4mm); Cable O.D. 0.09"" ~ 0.22"" (2.4mm ~ 5.5mm)"

Buy Now Datasheet
Brady Permasleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.25 in Height - 0.094 in Min Wire Dia to 0.215 in Max Wire Dia - Double-Side Printable - 662820-96764 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.25 in Height - 0.094 in Min Wire Dia to 0.215 in Max Wire Dia - Double-Side Printable
662820-96764
Brady Permasleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.25 in Height - 0.094 in Min Wire Dia to 0.215 in Max Wire Dia - Double-Side Printable 662820-96764
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with BBP33, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W x 0.25 in H. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.215 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with BBP33, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W x 0.25 in H. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.215 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-B33D-250-2-342BK-ND 662820-96764
Product Name Labels, Labeling Brady Permasleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.25 in Height - 0.094 in Min Wire Dia to 0.215 in Max Wire Dia - Double-Side Printable
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 6172921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Features Removable / Reusable; Repositionable
Color White
View Details
Label Rolls - 2821688 - RS Components, Ltd.
Specs
Color White
Width 0.2047 inches (5.2 mm)
View Details
Thermal Transfer Printable Label - XF-781 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0056 inches (0.1422 mm)
View Details