"White Heat Shrinkable Label 2.00"" W x 1.50"" Dia (50.8mm x 38.1mm); Cable O.D. 0.75"" ~ 1.45"" (19.1mm ~ 36.8mm)"
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of pvdf, comes packaged 50 labels per roll and is used with BBP33, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 2 in W x 1 1/2 in H. Supports thermal transfer printing. Compatible for wires from 0.75 in to 1.4 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 2267-B33D-1500-2-345-ND | 662820-96815 |
| Product Name | Labels, Labeling | Brady Permasleeve B-345 White PVDF Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 1 1/2 in Height - 0.75 in Min Wire Dia to 1.4 in Max Wire Dia - Double-Side Printable - B33D- |
| Color | White | White |