Brady Corporation BBP33 Repositionable Vinyl Cloth Wire Markers B33C-312-498

Description
B-498 CleanLift™ Series Removable Labels are vinyl cloth thermal transfer materials with a repositionable rubber-based adhesive. When printed with Brady Series R6200 ribbon, the material is UL Recognized and RoHS Compliant.
Description
B-498 CleanLift™ Series Removable Labels are vinyl cloth thermal transfer materials with a repositionable rubber-based adhesive. When printed with Brady Series R6200 ribbon, the material is UL Recognized and RoHS Compliant.

Suppliers

Company
Product
Description
Supplier Links
BBP33 Repositionable Vinyl Cloth Wire Markers - B33C-312-498 - Brady Corporation
Milwaukee, WI, USA
BBP33 Repositionable Vinyl Cloth Wire Markers
B33C-312-498
BBP33 Repositionable Vinyl Cloth Wire Markers B33C-312-498
B-498 CleanLift™ Series Removable Labels are vinyl cloth thermal transfer materials with a repositionable rubber-based adhesive. When printed with Brady Series R6200 ribbon, the material is UL Recognized and RoHS Compliant.

B-498 CleanLift™ Series Removable Labels are vinyl cloth thermal transfer materials with a repositionable rubber-based adhesive. When printed with Brady Series R6200 ribbon, the material is UL Recognized and RoHS Compliant.

Supplier's Site
Brady B-498 White Indoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.318 in Width - 85 ft Length - B33C-312-498 - 662820-96904 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-498 White Indoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.318 in Width - 85 ft Length - B33C-312-498
662820-96904
Brady B-498 White Indoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.318 in Width - 85 ft Length - B33C-312-498 662820-96904
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 continuous thermal transfer printer label roll are: 85 ft L x 0.318 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and repositionable rubber-based as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 continuous thermal transfer printer label roll are: 85 ft L x 0.318 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and repositionable rubber-based as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B33C-312-498 662820-96904
Product Name BBP33 Repositionable Vinyl Cloth Wire Markers Brady B-498 White Indoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.318 in Width - 85 ft Length - B33C-312-498
Materials of Construction Cloth / Fabric; Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-528 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss White
View Details
Pre-printed Labels - 4454091 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Label - 210-806 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers