B-498 CleanLift™ Series Removable Labels are vinyl cloth thermal transfer materials with a repositionable rubber-based adhesive. When printed with Brady Series R6200 ribbon, the material is UL Recognized and RoHS Compliant.
The Brady die-cut thermal transfer printer label roll comes packaged 2500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 die-cut thermal transfer printer label roll are: 0.8 in W x 1.437 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and repositionable rubber-based as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | B33-95-498 | 662820-96716 |
| Product Name | BBP33 Repositionable Vinyl Cloth Wire Markers | Brady B-498 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.8 in Width - 1.437 in Height - B33-95-498 |
| Materials of Construction | Cloth / Fabric; Plastic / Film | Plastic / Film |