B33, B499, WHITE, .25 X 1.437, F
LABEL, 36.499MM X 6.35MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:36.499mm; Label Width:6.35mm; Label Diameter:-; Label Material:Nylon Cloth; Label Colour:White; Pack Quantity:2500; Product Range:B30 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-B33-90-499-ND | 95AJ6603 |
| Product Name | Labels, Stickers, Decals - Blank | Label, 36.499Mm X 6.35Mm, White; Label Type Brady |
| Features | Adhesive Backed |