Brady Corporation BBP33 Repositionable Vinyl Cloth Wire Markers B33-88-498

Description
B-498 CleanLift™ Series Removable Labels are vinyl cloth thermal transfer materials with a repositionable rubber-based adhesive. When printed with Brady Series R6200 ribbon, the material is UL Recognized and RoHS Compliant.
Description
B-498 CleanLift™ Series Removable Labels are vinyl cloth thermal transfer materials with a repositionable rubber-based adhesive. When printed with Brady Series R6200 ribbon, the material is UL Recognized and RoHS Compliant.

Suppliers

Company
Product
Description
Supplier Links
BBP33 Repositionable Vinyl Cloth Wire Markers - B33-88-498 - Brady Corporation
Milwaukee, WI, USA
BBP33 Repositionable Vinyl Cloth Wire Markers
B33-88-498
BBP33 Repositionable Vinyl Cloth Wire Markers B33-88-498
B-498 CleanLift™ Series Removable Labels are vinyl cloth thermal transfer materials with a repositionable rubber-based adhesive. When printed with Brady Series R6200 ribbon, the material is UL Recognized and RoHS Compliant.

B-498 CleanLift™ Series Removable Labels are vinyl cloth thermal transfer materials with a repositionable rubber-based adhesive. When printed with Brady Series R6200 ribbon, the material is UL Recognized and RoHS Compliant.

Supplier's Site
Brady B-498 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.75 in Height - B33-88-498 - 662820-96714 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-498 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.75 in Height - B33-88-498
662820-96714
Brady B-498 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.75 in Height - B33-88-498 662820-96714
The Brady die-cut thermal transfer printer label roll comes packaged 2500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 die-cut thermal transfer printer label roll are: 1 in W x 0.75 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and repositionable rubber-based as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 2500 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 die-cut thermal transfer printer label roll are: 1 in W x 0.75 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and repositionable rubber-based as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number B33-88-498 662820-96714
Product Name BBP33 Repositionable Vinyl Cloth Wire Markers Brady B-498 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.75 in Height - B33-88-498
Materials of Construction Cloth / Fabric; Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-805/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
Pre-printed Labels - 4453616 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.4724 inches (12 mm)
View Details