Brady Corporation BBP33 Self-Laminating Vinyl- White/Clear B33-8-427

Description
Our most popular wire & cable labels. Conformable material designed to adhere to highly curved surfaces, wires and cables. Features a white printable area with clear "tail" that wraps around marker. The clear tail serves as an over-laminate to protect the text, providing superior resistance to abrasion, dirt, oils, solvents, water and excessive handling.
Request a Quote
Description
Our most popular wire & cable labels. Conformable material designed to adhere to highly curved surfaces, wires and cables. Features a white printable area with clear "tail" that wraps around marker. The clear tail serves as an over-laminate to protect the text, providing superior resistance to abrasion, dirt, oils, solvents, water and excessive handling.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BBP33 Self-Laminating Vinyl- White/Clear - B33-8-427 - Brady Corporation
Milwaukee, WI, USA
BBP33 Self-Laminating Vinyl- White/Clear
B33-8-427
BBP33 Self-Laminating Vinyl- White/Clear B33-8-427
Our most popular wire & cable labels. Conformable material designed to adhere to highly curved surfaces, wires and cables. Features a white printable area with clear "tail" that wraps around marker. The clear tail serves as an over-laminate to protect the text, providing superior resistance to abrasion, dirt, oils, solvents, water and excessive handling.

Our most popular wire & cable labels. Conformable material designed to adhere to highly curved surfaces, wires and cables. Features a white printable area with clear "tail" that wraps around marker. The clear tail serves as an over-laminate to protect the text, providing superior resistance to abrasion, dirt, oils, solvents, water and excessive handling.

Supplier's Site
B33, B427, CLEAR/WHITE, 1 UPC VNDR/NUM: 143092/6628 - B33-8-427 - Heilind Electronics, Inc.
Wilmington, MA, United States
B33, B427, CLEAR/WHITE, 1 UPC VNDR/NUM: 143092/6628
B33-8-427
B33, B427, CLEAR/WHITE, 1 UPC VNDR/NUM: 143092/6628 B33-8-427
B33, B427, CLEAR/WHITE, 1 UPC VNDR/NUM: 143092/6628

B33, B427, CLEAR/WHITE, 1 UPC VNDR/NUM: 143092/6628

Buy Now
Brady B-427 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1.437 in Height - B33-8-427 - 662820-96932 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-427 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1.437 in Height - B33-8-427
662820-96932
Brady B-427 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1.437 in Height - B33-8-427 662820-96932
The Brady die-cut thermal transfer printer label roll comes packaged 5000 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-427 die-cut thermal transfer printer label roll are: 0.5 in W x 1.437 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 5000 labels per roll and is used with BBP33. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-427 die-cut thermal transfer printer label roll are: 0.5 in W x 1.437 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation Heilind Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials
Product Number B33-8-427 B33-8-427 662820-96932
Product Name BBP33 Self-Laminating Vinyl- White/Clear B33, B427, CLEAR/WHITE, 1 UPC VNDR/NUM: 143092/6628 Brady B-427 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1.437 in Height - B33-8-427
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details
Label Rolls - 2790898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Thermal Paper
Color White
Width 1.42 inches (36 mm)
View Details