Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-76-438

Description
"B33-76-438, SILVER, 4.00"" X 3.00"
Request a Quote
Description
"B33-76-438, SILVER, 4.00"" X 3.00"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Brady B-438 label is a thermal transfer printable label made from metallized polyester with a matte silver finish. It measures 76.2 mm x 101.6 mm and features a tamper-indicating acrylic adhesive that leaves a checkerboard pattern upon removal, ensuring evidence of tampering. This label is suitable for applications requiring high performance, such as rating and serial plates. It is UL recognized and CSA accepted when printed with specific Brady ribbons, ensuring compliance with relevant standards. The label exhibits good resistance to various environmental conditions, including high and low temperatures, humidity, and UV light, although the tamper-evident feature may become nonfunctional at temperatures above 104°F. The product has a shelf life of two years when stored properly and is RoHS compliant. It is recommended to use Brady Series R4300 or R4500 ribbons for optimal printing results.

Datasheet Summary
Powered by GS/AI

The Brady B-438 label is a thermal transfer printable label made from metallized polyester with a matte silver finish. It measures 76.2 mm x 101.6 mm and features a tamper-indicating acrylic adhesive that leaves a checkerboard pattern upon removal, ensuring evidence of tampering. This label is suitable for applications requiring high performance, such as rating and serial plates. It is UL recognized and CSA accepted when printed with specific Brady ribbons, ensuring compliance with relevant standards. The label exhibits good resistance to various environmental conditions, including high and low temperatures, humidity, and UV light, although the tamper-evident feature may become nonfunctional at temperatures above 104°F. The product has a shelf life of two years when stored properly and is RoHS compliant. It is recommended to use Brady Series R4300 or R4500 ribbons for optimal printing results.

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-76-438-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-76-438-ND
Labels, Stickers, Decals - Blank 2267-B33-76-438-ND
"B33-76-438, SILVER, 4.00"" X 3.00"

"B33-76-438, SILVER, 4.00"" X 3.00"

Buy Now Datasheet
Label, 76.2Mm X 101.6Mm, Silver; Label Type Brady - 95AJ6587 - Newark, An Avnet Company
Chicago, IL, United States
Label, 76.2Mm X 101.6Mm, Silver; Label Type Brady
95AJ6587
Label, 76.2Mm X 101.6Mm, Silver; Label Type Brady 95AJ6587
LABEL, 76.2MM X 101.6MM, SILVER; Label Type:Thermal Transfer Printable; Label Height:76.2mm; Label Width:101.6mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:500; Product Range:B30 SeriesRoHS Compliant: Yes

LABEL, 76.2MM X 101.6MM, SILVER; Label Type:Thermal Transfer Printable; Label Height:76.2mm; Label Width:101.6mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:500; Product Range:B30 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-76-438-ND 95AJ6587
Product Name Labels, Stickers, Decals - Blank Label, 76.2Mm X 101.6Mm, Silver; Label Type Brady
Materials of Construction Plastic / Film Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details