Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-76-423

Description
"B33-76-423, WHITE, 4.00"" X 3.00"""
Request a Quote Datasheet
Description
"B33-76-423, WHITE, 4.00"" X 3.00"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-76-423-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-76-423-ND
Labels, Stickers, Decals - Blank 2267-B33-76-423-ND
"B33-76-423, WHITE, 4.00"" X 3.00"""

"B33-76-423, WHITE, 4.00"" X 3.00"""

Buy Now Datasheet
Label, 76.2Mm X 101.6Mm, White; Label Type Brady - 95AJ6585 - Newark, An Avnet Company
Chicago, IL, United States
Label, 76.2Mm X 101.6Mm, White; Label Type Brady
95AJ6585
Label, 76.2Mm X 101.6Mm, White; Label Type Brady 95AJ6585
LABEL, 76.2MM X 101.6MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:76.2mm; Label Width:101.6mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:B30 Series RoHS Compliant: Yes

LABEL, 76.2MM X 101.6MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:76.2mm; Label Width:101.6mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:B30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-76-423-ND 95AJ6585
Product Name Labels, Stickers, Decals - Blank Label, 76.2Mm X 101.6Mm, White; Label Type Brady
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet floor
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details