B33-70-422, WHT, 0.25 IN X 0.25
LABEL, 6.35MM X 6.35MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:6.35mm; Label Width:6.35mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:20000; Product Range:B30 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-B33-70-717-ND | 95AJ6576 |
| Product Name | Labels, Stickers, Decals - Blank | Label, 6.35Mm X 6.35Mm, White; Label Type Brady |
| Features | Adhesive Backed |