Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-7-435

Description
"B33-7-435, SILVER, 2.75"" X 1.25"""
Request a Quote Datasheet
Description
"B33-7-435, SILVER, 2.75"" X 1.25"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-7-435-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-7-435-ND
Labels, Stickers, Decals - Blank 2267-B33-7-435-ND
"B33-7-435, SILVER, 2.75"" X 1.25"""

"B33-7-435, SILVER, 2.75"" X 1.25"""

Buy Now Datasheet
Label, 31.75Mm X 69.85Mm, Silver; Label Type Brady - 95AJ6565 - Newark, An Avnet Company
Chicago, IL, United States
Label, 31.75Mm X 69.85Mm, Silver; Label Type Brady
95AJ6565
Label, 31.75Mm X 69.85Mm, Silver; Label Type Brady 95AJ6565
LABEL, 31.75MM X 69.85MM, SILVER; Label Type:Thermal Transfer Printable; Label Height:31.75mm; Label Width:69.85mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:1000 RoHS Compliant: Yes

LABEL, 31.75MM X 69.85MM, SILVER; Label Type:Thermal Transfer Printable; Label Height:31.75mm; Label Width:69.85mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:1000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-7-435-ND 95AJ6565
Product Name Labels, Stickers, Decals - Blank Label, 31.75Mm X 69.85Mm, Silver; Label Type Brady
Materials of Construction Plastic / Film Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details