Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-6-438

Description
"B33-6-438, SILVER, 1.50"" X 0.75"""
Request a Quote Datasheet
Description
"B33-6-438, SILVER, 1.50"" X 0.75"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-6-438-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-6-438-ND
Labels, Stickers, Decals - Blank 2267-B33-6-438-ND
"B33-6-438, SILVER, 1.50"" X 0.75"""

"B33-6-438, SILVER, 1.50"" X 0.75"""

Buy Now Datasheet
Label, 19.05Mm X 38.1Mm, Silver; Label Type Brady - 95AJ6552 - Newark, An Avnet Company
Chicago, IL, United States
Label, 19.05Mm X 38.1Mm, Silver; Label Type Brady
95AJ6552
Label, 19.05Mm X 38.1Mm, Silver; Label Type Brady 95AJ6552
LABEL, 19.05MM X 38.1MM, SILVER; Label Type:Thermal Transfer Printable; Label Height:19.05mm; Label Width:38.1mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:3300 RoHS Compliant: Yes

LABEL, 19.05MM X 38.1MM, SILVER; Label Type:Thermal Transfer Printable; Label Height:19.05mm; Label Width:38.1mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:3300 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-6-438-ND 95AJ6552
Product Name Labels, Stickers, Decals - Blank Label, 19.05Mm X 38.1Mm, Silver; Label Type Brady
Materials of Construction Plastic / Film Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Labels - 218622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.2493 ft (0.7600 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details