Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-6-430

Description
"B33-6-430, WHITE, 1.50"" X 0.75"""
Request a Quote Datasheet
Description
"B33-6-430, WHITE, 1.50"" X 0.75"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-6-430-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-6-430-ND
Labels, Stickers, Decals - Blank 2267-B33-6-430-ND
"B33-6-430, WHITE, 1.50"" X 0.75"""

"B33-6-430, WHITE, 1.50"" X 0.75"""

Buy Now Datasheet
Label, 19.05Mm X 38.1Mm, Clear; Label Type Brady - 95AJ6548 - Newark, An Avnet Company
Chicago, IL, United States
Label, 19.05Mm X 38.1Mm, Clear; Label Type Brady
95AJ6548
Label, 19.05Mm X 38.1Mm, Clear; Label Type Brady 95AJ6548
LABEL, 19.05MM X 38.1MM, CLEAR; Label Type:Thermal Transfer Printable; Label Height:19.05mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Colour:Clear; Pack Quantity:3300; Product Range:B30 Series RoHS Compliant: Yes

LABEL, 19.05MM X 38.1MM, CLEAR; Label Type:Thermal Transfer Printable; Label Height:19.05mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Colour:Clear; Pack Quantity:3300; Product Range:B30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-6-430-ND 95AJ6548
Product Name Labels, Stickers, Decals - Blank Label, 19.05Mm X 38.1Mm, Clear; Label Type Brady
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Height 0.3281 ft (1 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details