Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-6-424

Description
"B33-6-424, WHITE, 1.50"" X 0.75""I"
Request a Quote Datasheet
Description
"B33-6-424, WHITE, 1.50"" X 0.75""I"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-6-424-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-6-424-ND
Labels, Stickers, Decals - Blank 2267-B33-6-424-ND
"B33-6-424, WHITE, 1.50"" X 0.75""I"

"B33-6-424, WHITE, 1.50"" X 0.75""I"

Buy Now Datasheet
Label, 38.1Mm X 38.1Mm, White; Label Type Brady - 95AJ6545 - Newark, An Avnet Company
Chicago, IL, United States
Label, 38.1Mm X 38.1Mm, White; Label Type Brady
95AJ6545
Label, 38.1Mm X 38.1Mm, White; Label Type Brady 95AJ6545
LABEL, 38.1MM X 38.1MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:38.1mm; Label Width:38.1mm; Label Diameter:-; Label Material:Paper; Label Colour:White; Pack Quantity:4000; Product Range:B30 Series RoHS Compliant: Yes

LABEL, 38.1MM X 38.1MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:38.1mm; Label Width:38.1mm; Label Diameter:-; Label Material:Paper; Label Colour:White; Pack Quantity:4000; Product Range:B30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-6-424-ND 95AJ6545
Product Name Labels, Stickers, Decals - Blank Label, 38.1Mm X 38.1Mm, White; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 1745959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Work in progress
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details