Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-6-413

Description
"B33-6-413, LT GRAY, 1.50"" X 0.75"
Request a Quote Datasheet
Description
"B33-6-413, LT GRAY, 1.50"" X 0.75"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-6-413-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-6-413-ND
Labels, Stickers, Decals - Blank 2267-B33-6-413-ND
"B33-6-413, LT GRAY, 1.50"" X 0.75"

"B33-6-413, LT GRAY, 1.50"" X 0.75"

Buy Now Datasheet
Label, 19.05Mm X 38.1Mm, Silver; Label Type Brady - 95AJ6542 - Newark, An Avnet Company
Chicago, IL, United States
Label, 19.05Mm X 38.1Mm, Silver; Label Type Brady
95AJ6542
Label, 19.05Mm X 38.1Mm, Silver; Label Type Brady 95AJ6542
LABEL, 19.05MM X 38.1MM, SILVER; Label Type:Thermal Transfer Printable; Label Height:19.05mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Colour:Silver; Pack Quantity:3300; Product Range:B30 Series RoHS Compliant: Yes

LABEL, 19.05MM X 38.1MM, SILVER; Label Type:Thermal Transfer Printable; Label Height:19.05mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Colour:Silver; Pack Quantity:3300; Product Range:B30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-6-413-ND 95AJ6542
Product Name Labels, Stickers, Decals - Blank Label, 19.05Mm X 38.1Mm, Silver; Label Type Brady
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 219761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Metallic
Features Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details