Brady Corporation Labels, Stickers, Decals - Blank B33-59-7425

Description
LABEL, 0.5 IN H X 1 IN W
Request a Quote Datasheet
Description
LABEL, 0.5 IN H X 1 IN W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-59-7425-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-59-7425-ND
Labels, Stickers, Decals - Blank 2267-B33-59-7425-ND
LABEL, 0.5 IN H X 1 IN W

LABEL, 0.5 IN H X 1 IN W

Buy Now Datasheet
Label, Polypropylene, White, 12.7X25.4Mm; Label Type Brady - 50AC1155 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polypropylene, White, 12.7X25.4Mm; Label Type Brady
50AC1155
Label, Polypropylene, White, 12.7X25.4Mm; Label Type Brady 50AC1155
LABEL, POLYPROPYLENE, WHITE, 12.7X25.4MM; Label Type:Thermal Transfer Printable; Label Dimensions:12.7mm x 25.4mm; Label Material:Polypropyle ne; Label Colour:White; Pack Quantity:2000; Product Range:WorkHorse B33 Series RoHS Compliant: Yes

LABEL, POLYPROPYLENE, WHITE, 12.7X25.4MM; Label Type:Thermal Transfer Printable; Label Dimensions:12.7mm x 25.4mm; Label Material:Polypropylene; Label Colour:White; Pack Quantity:2000; Product Range:WorkHorse B33 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-59-7425-ND 50AC1155
Product Name Labels, Stickers, Decals - Blank Label, Polypropylene, White, 12.7X25.4Mm; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 16.54 inches (420 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details