Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-55-486

Description
"B33-55-486, SILVER, 4.00"" X 2.00"
Request a Quote Datasheet
Description
"B33-55-486, SILVER, 4.00"" X 2.00"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-55-486-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-55-486-ND
Labels, Stickers, Decals - Blank 2267-B33-55-486-ND
"B33-55-486, SILVER, 4.00"" X 2.00"

"B33-55-486, SILVER, 4.00"" X 2.00"

Buy Now Datasheet
Label, 50.8Mm X 101.6Mm, Light Grey; Label Type Brady - 95AJ6538 - Newark, An Avnet Company
Chicago, IL, United States
Label, 50.8Mm X 101.6Mm, Light Grey; Label Type Brady
95AJ6538
Label, 50.8Mm X 101.6Mm, Light Grey; Label Type Brady 95AJ6538
LABEL, 50.8MM X 101.6MM, LIGHT GREY; Label Type:Thermal Transfer Printable; Label Height:50.8mm; Label Width:101.6mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Light Grey; Pack Quantity:500 RoHS Compliant: Yes

LABEL, 50.8MM X 101.6MM, LIGHT GREY; Label Type:Thermal Transfer Printable; Label Height:50.8mm; Label Width:101.6mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Light Grey; Pack Quantity:500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-55-486-ND 95AJ6538
Product Name Labels, Stickers, Decals - Blank Label, 50.8Mm X 101.6Mm, Light Grey; Label Type Brady
Materials of Construction Plastic / Film Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 655349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details