Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-53-430

Description
"B33-53-430, CLEAR, 2.00"" X 0.50"""
Request a Quote Datasheet
Description
"B33-53-430, CLEAR, 2.00"" X 0.50"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-53-430-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-53-430-ND
Labels, Stickers, Decals - Blank 2267-B33-53-430-ND
"B33-53-430, CLEAR, 2.00"" X 0.50"""

"B33-53-430, CLEAR, 2.00"" X 0.50"""

Buy Now Datasheet
Label, 12.7Mm X 50.8Mm, Clear; Label Type Brady - 95AJ6518 - Newark, An Avnet Company
Chicago, IL, United States
Label, 12.7Mm X 50.8Mm, Clear; Label Type Brady
95AJ6518
Label, 12.7Mm X 50.8Mm, Clear; Label Type Brady 95AJ6518
LABEL, 12.7MM X 50.8MM, CLEAR; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:50.8mm; Label Diameter:-; Label Material:Polyester; Label Colour:Clear; Pack Quantity:2500; Product Range:B30 Series RoHS Compliant: Yes

LABEL, 12.7MM X 50.8MM, CLEAR; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:50.8mm; Label Diameter:-; Label Material:Polyester; Label Colour:Clear; Pack Quantity:2500; Product Range:B30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-53-430-ND 95AJ6518
Product Name Labels, Stickers, Decals - Blank Label, 12.7Mm X 50.8Mm, Clear; Label Type Brady
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details