Brady Corporation BBP33 Paper Labels B33-53-424

Description
B-424 labels are low-cost, matte paper labels with a permanent rubber-based adhesive. This material is a low-cost solution intended for general purpose labeling.
Description
B-424 labels are low-cost, matte paper labels with a permanent rubber-based adhesive. This material is a low-cost solution intended for general purpose labeling.

Suppliers

Company
Product
Description
Supplier Links
BBP33 Paper Labels - B33-53-424 - Brady Corporation
Milwaukee, WI, USA
BBP33 Paper Labels
B33-53-424
BBP33 Paper Labels B33-53-424
B-424 labels are low-cost, matte paper labels with a permanent rubber-based adhesive. This material is a low-cost solution intended for general purpose labeling.

B-424 labels are low-cost, matte paper labels with a permanent rubber-based adhesive. This material is a low-cost solution intended for general purpose labeling.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number B33-53-424
Product Name BBP33 Paper Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-854 - WAGO
Specs
Materials of Construction Polyester
Width 1.1 inches (28 mm)
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Pre-printed Labels - 7587961 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details