Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-5-499

Description
"B33-5-499, WHITE, 1.0"" X 0.50"""
Request a Quote Datasheet
Description
"B33-5-499, WHITE, 1.0"" X 0.50"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-5-499-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-5-499-ND
Labels, Stickers, Decals - Blank 2267-B33-5-499-ND
"B33-5-499, WHITE, 1.0"" X 0.50"""

"B33-5-499, WHITE, 1.0"" X 0.50"""

Buy Now Datasheet
Label, 12.7Mm X 25.4Mm, White; Label Type Brady - 95AJ6496 - Newark, An Avnet Company
Chicago, IL, United States
Label, 12.7Mm X 25.4Mm, White; Label Type Brady
95AJ6496
Label, 12.7Mm X 25.4Mm, White; Label Type Brady 95AJ6496
LABEL, 12.7MM X 25.4MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:25.4mm; Label Diameter:-; Label Material:Nylon Cloth; Label Colour:White; Pack Quantity:5000; Product Range:B30 Series RoHS Compliant: Yes

LABEL, 12.7MM X 25.4MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:25.4mm; Label Diameter:-; Label Material:Nylon Cloth; Label Colour:White; Pack Quantity:5000; Product Range:B30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-5-499-ND 95AJ6496
Product Name Labels, Stickers, Decals - Blank Label, 12.7Mm X 25.4Mm, White; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 3381655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details