Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-5-435

Description
"B33-5-435, SILVER, 1.0"" X 0.50"""
Request a Quote Datasheet
Description
"B33-5-435, SILVER, 1.0"" X 0.50"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-5-435-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-5-435-ND
Labels, Stickers, Decals - Blank 2267-B33-5-435-ND
"B33-5-435, SILVER, 1.0"" X 0.50"""

"B33-5-435, SILVER, 1.0"" X 0.50"""

Buy Now Datasheet
Label, 12.7Mm X 25.4Mm, Silver; Label Type Brady - 95AJ6492 - Newark, An Avnet Company
Chicago, IL, United States
Label, 12.7Mm X 25.4Mm, Silver; Label Type Brady
95AJ6492
Label, 12.7Mm X 25.4Mm, Silver; Label Type Brady 95AJ6492
LABEL, 12.7MM X 25.4MM, SILVER; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:25.4mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:7000; Product Range:B30 Series RoHS Compliant: Yes

LABEL, 12.7MM X 25.4MM, SILVER; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:25.4mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:7000; Product Range:B30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-5-435-ND 95AJ6492
Product Name Labels, Stickers, Decals - Blank Label, 12.7Mm X 25.4Mm, Silver; Label Type Brady
Materials of Construction Plastic / Film Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 4637965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details