Brady Corporation Labels, Stickers, Decals - Blank B33-43-718

Description
"B33, B718, WHITE, 0.25 X 1.25"" F"
Request a Quote Datasheet
Description
"B33, B718, WHITE, 0.25 X 1.25"" F"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-43-718-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-43-718-ND
Labels, Stickers, Decals - Blank 2267-B33-43-718-ND
"B33, B718, WHITE, 0.25 X 1.25"" F"

"B33, B718, WHITE, 0.25 X 1.25"" F"

Buy Now Datasheet
Label, Polyimide, Wht, 6.35Mm X 31.75Mm; Label Type Brady - 06AC0458 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyimide, Wht, 6.35Mm X 31.75Mm; Label Type Brady
06AC0458
Label, Polyimide, Wht, 6.35Mm X 31.75Mm; Label Type Brady 06AC0458
LABEL, POLYIMIDE, WHT, 6.35MM X 31.75MM; Label Type:Thermal Transfer Printable; Label Dimensions:6.35mm x 31.75mm; Label Material:Polyimide; Label Colour:White; Pack Quantity:5000; Product Range:UltraTemp B33 Series RoHS Compliant: Yes

LABEL, POLYIMIDE, WHT, 6.35MM X 31.75MM; Label Type:Thermal Transfer Printable; Label Dimensions:6.35mm x 31.75mm; Label Material:Polyimide; Label Colour:White; Pack Quantity:5000; Product Range:UltraTemp B33 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-43-718-ND 06AC0458
Product Name Labels, Stickers, Decals - Blank Label, Polyimide, Wht, 6.35Mm X 31.75Mm; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 146388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details